EN
  • EN
  • DE

LENOVO 01PE327 - ThinkSystem 2.5in Intel S4510 1.92TB Entry SATA 6Gb Hot Swap SSD

Part No LENOVO 01PE327 - ThinkSystem 2.5in Intel S4510 1.92TB Entry SATA 6Gb Hot Swap SSD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in Intel S4510 1.92TB Entry SATA 6Gb Hot Swap SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431031-LENOVO 01PE327 - ThinkSystem 2.5in Intel S4510 1.92TB Entry SATA 6Gb Hot Swap SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE327 - ThinkSystem 2.5in Intel S4510 1.92TB Entry SATA 6Gb Hot Swap SSD CAD Model

Description

The LENOVO 01PE327 SSD is a cornerstone for storage solutions in extensive enterprise environments, characterized by its substantial 1.92TB of storage capacity. Tailored for workloads requiring a balance between high capacity and performance without the premium cost, this SSD integrates seamlessly into the ThinkSystem family. It features the dependable Intel S4510 series technology, ensuring that performance consistency and data integrity are maintained. The drive's 2.5-inch form factor and hot swap functionality make it highly flexible and easy to manage within diverse IT infrastructures. By supporting SATA 6Gb/s, it stands at the forefront of data transfer technologies, guaranteeing that performance does not bottleneck at the storage level. Ideal for data centers needing to expand their storage capabilities or upgrade their existing systems, this SSD delivers on the promise of reliability, capacity, and speed, representing an optimal solution for businesses focusing on growth and efficiency.

You May Also Be Interested in

TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess