EN
  • EN
  • DE

DELL SNPHVY68C/128G-OEM - 128GB 8Rx4 PC4-21300V DDR4-2666MHz Intel Optane

Part No DELL SNPHVY68C/128G-OEM - 128GB 8Rx4 PC4-21300V DDR4-2666MHz Intel Optane
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL SNPHVY68C/128G-OEM. Component for: PC/Server, Internal memory: 128 GB, Memory layout (modules x size): 1 x 128 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394176-DELL SNPHVY68C/128G-OEM - 128GB 8Rx4 PC4-21300V DDR4-2666MHz Intel Optane
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNPHVY68C/128G-OEM - 128GB 8Rx4 PC4-21300V DDR4-2666MHz Intel Optane CAD Model

Description

The DELL SNPHVY68C/128G-OEM memory module offers a groundbreaking 128GB of DDR4 memory combined with Intel Optane technology, designed to revolutionize the performance and responsiveness of compatible Dell servers and workstations. Operating at a speed of 2666MHz and adhering to the PC4-21300V standard, it represents the pinnacle of memory technology with its exceptional data transfer rates. The 8Rx4 configuration indicates an eight-rank module with four data paths, providing unparalleled bandwidth and processing power. This unique combination of high-capacity DDR4 memory and Intel Optane technology offers both high-speed data access and intelligent memory optimization, enabling faster data retrieval and significantly improved system responsiveness. Intel Optane technology works by learning and caching the most frequently accessed data and applications, providing users with near-instantaneous access and a seamless computing experience. This DELL memory module is specifically engineered for compatibility with select Dell systems, undergoing rigorous testing to meet Dell’s high standards for quality and reliability. Ideal for data-intensive applications, virtualization, and high-performance computing environments, the DELL SNPHVY68C/128G-OEM offers an unmatched upgrade for enhancing system capabilities, ensuring that demanding workloads can be handled with superior efficiency.

You May Also Be Interested in

Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess