EN
  • EN
  • DE

DELL SNPJ160CC/2G - 2GB 2Rx8 PC3-10600E DDR3-1333MHz Certied Dell

Part No DELL SNPJ160CC/2G - 2GB 2Rx8 PC3-10600E DDR3-1333MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL System Specific Memory SNPJ160CC/2G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394242-DELL SNPJ160CC/2G - 2GB 2Rx8 PC3-10600E DDR3-1333MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNPJ160CC/2G - 2GB 2Rx8 PC3-10600E DDR3-1333MHz Certied Dell CAD Model

Description

The DELL SNPJ160CC/2G is a certified Dell memory module designed to increase the performance and reliability of specific Dell desktops and servers. This 2GB DDR3 RAM operates at a frequency of 1333MHz, conforming to the PC3-10600E standard. It incorporates a dual rank x8 configuration, ensuring compatibility and efficient operation with your system's motherboard. Upgrading with this certified Dell memory module ensures compatibility, reliability, and a performance boost for aging systems struggling with newer software demands or multitasking. Designed with DDR3 technology, it strikes a balance between cost-efficiency and performance enhancement, making it an optimal choice for businesses and individual users looking to extend the lifespan of their Dell hardware without a hefty investment. The 240-pin ECC unbuffered DIMM configuration aids in minimizing data errors, leading to increased system stability and reliability. Such features are particularly valuable in servers and workstations where data integrity is critical. Despite its modest 2GB capacity, the SNPJ160CC/2G module can significantly impact the overall performance of older systems, providing a cost-effective way to manage software requirements and improve efficiency. Incorporating this certified Dell memory into your setup guarantees peace of mind through compatibility and support, ensuring that your Dell system continues to perform optimally.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess