EN
  • EN
  • DE

CISCO WS-C3850-24P-S - Cisco Catalyst 3850 24 Port PoE IP Base

Part No CISCO WS-C3850-24P-S - Cisco Catalyst 3850 24 Port PoE IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3850-24P-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387750-CISCO WS-C3850-24P-S - Cisco Catalyst 3850 24 Port PoE IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-24P-S - Cisco Catalyst 3850 24 Port PoE IP Base CAD Model

Description

The CISCO WS-C3850-24P-S is part of the innovative Cisco Catalyst 3850 Series. This model revolutionizes wired and wireless network convergence by providing a single platform for IP networking. Featuring 24 PoE ports, it supports modern enterprise wireless users with standardized 802.3at PoE+, delivering up to 30W power per port. This facilitates flexible deployment of mobile devices and wireless access points, enhancing productivity and collaboration. The switch operates on Cisco's IP Base software, which includes advanced Layer 2 and rudimentary Layer 3 capabilities, suitable for most network deployments. Integration with Cisco's Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC) ensures optimized application performance through programmability and scalability. The WS-C3850-24P-S also supports full-stack operation with Cisco StackWise-480 technology, allowing for ease of management and operational efficiency with stackable bandwidth of 480 Gbps. Designed for enhanced security, application visibility, and mobility, it is an exemplary choice for transforming business operations and building a highly resilient unified network.

You May Also Be Interested in

CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess