EN
  • EN
  • DE

CISCO WS-C2960X-24PSQ-L - Catalyst 2960-X 24 GigE PoE 110W, 2xSFP + 2x1GBT,

Part No CISCO WS-C2960X-24PSQ-L - Catalyst 2960-X 24 GigE PoE 110W, 2xSFP + 2x1GBT,
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960X-24PSQ-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387807-CISCO WS-C2960X-24PSQ-L - Catalyst 2960-X 24 GigE PoE 110W, 2xSFP + 2x1GBT,
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960X-24PSQ-L - Catalyst 2960-X 24 GigE PoE 110W, 2xSFP + 2x1GBT, CAD Model

Description

The CISCO WS-C2960X-24PSQ-L belongs to the Cisco Catalyst 2960-X series, renowned for its advanced features catering to next-generation enterprise networks. This switch model features 24 Gigabit Ethernet ports with Power over Ethernet (PoE) capabilities, supported by a 110W power budget. This enables the switch to power end devices like IP phones, wireless access points, and security cameras directly through the network cables, enhancing deployment flexibility and reducing wiring complexity. Additionally, it includes 2 Small Form-Factor Pluggable (SFP) ports and 2 RJ-45 1Gbps uplink interfaces, providing versatile connectivity options for uplink or inter-switch connections. The 2960-X series is engineered for operational simplicity to lower total cost of ownership, with features like Cisco's LAN Base software for easy deployment, management, and troubleshooting. Enhanced security features such as access control lists (ACLs), 802.1X authentication and port security are integrated seamlessly into the switch to protect against unauthorized access. Its energy-efficient design supports dynamic power allocation for efficient consumption. The WS-C2960X-24PSQ-L is an ideal choice for organizations seeking a reliable, secure, and energy-efficient switching solution for their network infrastructure.

You May Also Be Interested in

Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess