EN
  • EN
  • DE

DELL M386AAG40AM3-CWE - 128GB 4Rx4 PC4-25600AA-L DDR4-3200MHz LRDIMM

Part No DELL M386AAG40AM3-CWE - 128GB 4Rx4 PC4-25600AA-L DDR4-3200MHz LRDIMM
Manufacturer Dell
Catalog IT infrastructure Memory
Description 128GB 4Rx4 PC4-25600AA-L DDR4-3200MHz LRDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393909-DELL M386AAG40AM3-CWE - 128GB 4Rx4 PC4-25600AA-L DDR4-3200MHz LRDIMM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M386AAG40AM3-CWE - 128GB 4Rx4 PC4-25600AA-L DDR4-3200MHz LRDIMM CAD Model

Description

The DELL M386AAG40AM3-CWE memory module is a powerhouse, offering an unprecedented 128GB of DDR4 memory, making it an indispensable upgrade for high-performance computing environments, large data centers, and servers requiring extensive memory capacity. Operating at a speed of 3200MHz, this Load-Reduced DIMM (LRDIMM) features a 4Rx4 configuration, enabling exceptional density and high-speed data processing capabilities. The 'L' in PC4-25600AA-L signifies both low voltage for energy efficiency and the Load-Reduced DIMM format, which allows for more DIMMs per channel and reduces the electrical load on the memory controller for improved speed and reliability in high-density configurations. LRDIMMs such as this are particularly beneficial in servers and workstations that deal with large datasets, complex simulations, or extensive virtualization. This DELL module is specifically designed to maximize the performance and scalability of compatible Dell systems, ensuring seamless integration and optimal functionality.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess