EN
  • EN
  • DE

DELL HMT84GL7DMR4A-PB - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz

Part No DELL HMT84GL7DMR4A-PB - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394280-DELL HMT84GL7DMR4A-PB - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMT84GL7DMR4A-PB - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz CAD Model

Description

The DELL HMT84GL7DMR4A-PB memory module is designed with high density and performance in mind, providing a substantial 32GB of DDR3 RAM with a quad-ranked configuration. Engineered for compatibility with select Dell servers and workstations, this DIMM operates at a low voltage of 1.35V, which reduces energy consumption compared to standard DDR3 modules. Sporting a speed of 1600 MHz, it efficiently handles large datasets and enables faster processing times, making it well-suited for enterprise-level applications that demand robust memory performance. The PC3L-12800 specification ensures it can keep pace with modern computing needs, delivering stable and reliable performance for critical systems. This memory module is an ideal upgrade for enhancing system responsiveness, multitasking capabilities, and overall efficiency in demanding server environments.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess