EN
  • EN
  • DE

CISCO WS-C3550-24-EMI - Catalyst 3550 - 24x 10/100, 2x GBIC, EMI

Part No CISCO WS-C3550-24-EMI - Catalyst 3550 - 24x 10/100, 2x GBIC, EMI
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3550-24-EMI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387981-CISCO WS-C3550-24-EMI - Catalyst 3550 - 24x 10/100, 2x GBIC, EMI
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3550-24-EMI - Catalyst 3550 - 24x 10/100, 2x GBIC, EMI CAD Model

Description

The CISCO WS-C3550-24-EMI is a robust and versatile networking solution designed for medium to large enterprise networks. It is part of the Catalyst 3550 series, well-known for its reliable performance and advanced features. This particular model comes with 24 10/100 Mbps Ethernet ports that facilitate fast and efficient network connections for a wide range of devices. Additionally, it is equipped with two GBIC (Gigabit Interface Converter) slots, providing flexibility in uplink connections by supporting various types of GBIC modules for fiber optic or copper gigabit connections. The EMI (Enhanced Multilayer Software Image) on this device provides a rich set of advanced Layer 3 features, including highly sophisticated routing protocols such as OSPF, EIGRP, and BGP. This makes the switch suitable for deployment in environments where inter-VLAN routing and WAN connectivity are required. Security is another key feature of the WS-C3550-24-EMI, offering advanced access control lists (ACLs), secure shell (SSH) protocol for secure remote management, and the ability to configure VLANs to segment network traffic and enhance performance. The switch also supports Cisco's Cluster Management Suite (CMS) software, allowing for easy setup, troubleshooting, and management of the network. With its durable build and the ability to operate in a wide range of environmental conditions, the Cisco Catalyst 3550-24-EMI is an excellent choice for businesses seeking a powerful, scalable, and secure networking solution.

You May Also Be Interested in

CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess