EN
  • EN
  • DE

CISCO WS-C3560E-48PD-S - Cisco Catalyst 3560-E 48-Port Multi-Layer Ethernet

Part No CISCO WS-C3560E-48PD-S - Cisco Catalyst 3560-E 48-Port Multi-Layer Ethernet
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3560E-48PD-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388213-CISCO WS-C3560E-48PD-S - Cisco Catalyst 3560-E 48-Port Multi-Layer Ethernet
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560E-48PD-S - Cisco Catalyst 3560-E 48-Port Multi-Layer Ethernet CAD Model

Description

The CISCO WS-C3560E-48PD-S is part of the Cisco Catalyst 3560-E Series, an enterprise-level line of standalone, multilayer switches that offer high durability and efficiency for medium scale enterprise networks. This model is equipped with 48 PoE-ready Ethernet ports, delivering power and data over a single network cable to devices such as IP phones and wireless access points, streamlining the deployment of business communication and wireless technologies. Additionally, it features advanced Quality of Service (QoS) capabilities, ensuring smooth and prioritized transmission of critical network traffic, such as voice and video. The switch supports a comprehensive set of security features to protect against network threats, making it an optimal choice for businesses seeking a robust and secure network infrastructure. Its Dual Gigabit Ethernet uplink ports provide higher bandwidth connections for data transfer to core network switches. The WS-C3560E-48PD-S is designed for organizations requiring a scalable, resilient, and energy-efficient solution for their dynamic network environment, offering the capability to meet evolving network demands with its advanced feature set.

You May Also Be Interested in

CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess