EN
  • EN
  • DE

CISCO WS-C3560-8PC-S - Cisco Cat3560 8 10/100 PoE + 1 T/SFP + IPB Image

Part No CISCO WS-C3560-8PC-S - Cisco Cat3560 8 10/100 PoE + 1 T/SFP + IPB Image
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3560-8PC-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387753-CISCO WS-C3560-8PC-S - Cisco Cat3560 8 10/100 PoE + 1 T/SFP + IPB Image
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560-8PC-S - Cisco Cat3560 8 10/100 PoE + 1 T/SFP + IPB Image CAD Model

Description

The CISCO WS-C3560-8PC-S is a compact, yet powerful member of the Cisco Catalyst 3560 series, designed for small to mid-sized businesses and branch offices. It features eight PoE-supported 10/100 Ethernet ports, enabling the direct supply of network power to connected IP phones, wireless access points, or other devices, thus simplifying deployments with centralized power management. Additionally, it offers one dual-purpose uplink port (10/100/1000 or SFP), which provides higher connection speeds to the network backbone or serves as a Gigabit Ethernet interface for high-speed server connectivity. This model operates with Cisco's IP Base software, capable of efficient routing with advanced IP routing support, access control lists (ACLs), and quality of service (QoS) features, enabling prioritization of business-critical traffic. Its easy setup, energy efficiency, and advanced security protocols make it an excellent option for organizations seeking an effective, manageable, and secure networking solution, without the complexities and costs associated with larger system installations.

You May Also Be Interested in

Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess