EN
  • EN
  • DE

CISCO WS-C3560V2-24TS-S - Cisco Catalyst 3560V2 24 10/100 + 2 SFP + IPB

Part No CISCO WS-C3560V2-24TS-S - Cisco Catalyst 3560V2 24 10/100 + 2 SFP + IPB
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C3560V2-24TS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388086-CISCO WS-C3560V2-24TS-S - Cisco Catalyst 3560V2 24 10/100 + 2 SFP + IPB
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560V2-24TS-S - Cisco Catalyst 3560V2 24 10/100 + 2 SFP + IPB CAD Model

Description

The CISCO WS-C3560V2-24TS-S is a key component of the Cisco Catalyst 3560V2 series, a lineup renowned for its energy efficiency, security, and reliability in supporting enterprise and branch office networks. This particular model offers 24 Ethernet 10/100 ports along with 2 SFP slots, providing flexibility in connection options for a wide array of devices and network layouts. The inclusion of Cisco's IP Base software enhances the device's capability with advanced quality of service (QoS), rate limiting, access control lists (ACLs), and basic static and Routing Information Protocol (RIP) routing functionality. It also boasts energy-saving features such as the ability to power down ports when not in use and support for Cisco's EnergyWise technology, helping organizations manage power consumption of networked devices and reduce energy costs. With enhanced security measures including dynamic ARP inspection, IP source guard, and the Cisco Identity-Based Networking Services (IBNS) for access control, the WS-C3560V2-24TS-S ensures a secure networking environment, making it an ideal solution for businesses looking to streamline their operations with a high-performance, secure, and environmentally friendly network infrastructure.

You May Also Be Interested in

CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess