EN
  • EN
  • DE

CISCO WS-X4548-GB-RJ45 - Cisco Catalyst 4500 48 Port GigE Switch module

Part No CISCO WS-X4548-GB-RJ45 - Cisco Catalyst 4500 48 Port GigE Switch module
Manufacturer CISCO
Catalog Network Cards
Description Cisco WS-X4548-GB-RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387097-CISCO WS-X4548-GB-RJ45 - Cisco Catalyst 4500 48 Port GigE Switch module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X4548-GB-RJ45 - Cisco Catalyst 4500 48 Port GigE Switch module CAD Model

Description

The CISCO WS-X4548-GB-RJ45 module represents a significant advancement in networking technology, offering 48 Gigabit Ethernet ports that provide high-speed connectivity and efficient data transfer rates for enterprise networks. This switch module is designed to seamlessly integrate into Cisco Catalyst 4500 series chassis, transforming it into a powerhouse capable of handling the intensive data demands of modern business applications. With a focus on operational efficiency, the module supports Power over Ethernet (PoE), allowing for the direct powering of devices such as IP phones and wireless access points, eliminating the need for additional power cables and reducing clutter. Its advanced Quality of Service (QoS) features prioritize and manage network traffic, ensuring that critical applications receive the bandwidth they require for optimal performance. The WS-X4548-GB-RJ45 also incorporates Cisco's IOS software, providing robust security measures, including access control lists (ACLs) and secure management options, to safeguard against unauthorized access and threats. Its scalable design not only meets the current networking needs but also future-proofs investments by supporting forthcoming technological advancements. This module exemplifies Cisco’s commitment to providing high-quality, reliable networking solutions aimed at enhancing network efficiency, security, and scalability, making it an ideal choice for businesses aiming to optimize their network infrastructure.

You May Also Be Interested in

HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess