EN
  • EN
  • DE

CIM-80S7B-T

Part No CIM-80S7B-T
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820468-CIM-80S7B-T
Ultra Librarian 3D Model Ultra Librarian CIM-80S7B-T CAD Model

Description

The Citizen CIM-80S7B-T is a micro printer mechanism designed for integration into various devices requiring compact and reliable printing capabilities. This mechanism is known for its small footprint, ease of use, and robust performance, making it suitable for a wide array of applications.

Applications

  • POS (Point of Sale) Systems: Receipt printing in retail environments.
  • EFTPOS Terminals: Printing transaction records in electronic payment systems.
  • Kiosks: Ticketing and information printing in self-service kiosks.
  • Weighing Scales: Printing labels in weighing and packing systems.
  • Medical Devices: Printing patient information and test results in medical equipment.
  • Measuring instruments: Recording measurements on instruments.

Features

  • Compact Design: Small size allows for easy integration into space-constrained devices.
  • High Reliability: Designed for long-term, consistent performance.
  • Easy Paper Loading: Simplified mechanism for quick and straightforward paper replacement.
  • High-Speed Printing: Capable of fast and efficient printing.
  • Low Power Consumption: Energy-efficient operation suitable for battery-powered devices.
  • Various Interface Options: Compatible with serial, parallel, and USB interfaces for flexible connectivity.

Benefits

  • Reduced Device Size: Enables the creation of smaller and more portable devices due to its compact form factor.
  • Increased Uptime: Reliable performance minimizes downtime and maintenance costs.
  • Improved User Experience: Easy paper loading and fast printing enhance the user experience.
  • Cost Savings: Low power consumption reduces energy costs, and high reliability minimizes repair expenses.
  • Versatile Integration: Multiple interface options allow for seamless integration into various systems.

Additional Details

The CIM-80S7B-T typically supports a print resolution of 203 DPI, ensuring clear and legible printouts. It is designed to handle standard thermal paper rolls with a width of 80mm. The mechanism incorporates a thermal print head that precisely controls heat to create images and text on the thermal paper. It is also compliant with industry standards for safety and electromagnetic compatibility (EMC). Its durability and efficient operation make it a popular choice for applications requiring reliable and cost-effective printing solutions.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess