EN
  • EN
  • DE

0302CS-7N4XJRW

Part No 0302CS-7N4XJRW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5/10% tol, SMT, RoHS Halogen Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994378-0302CS-7N4XJRW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0302CS-7N4XJRW CAD Model

Description

The Coilcraft 0302CS-7N4XJRW is a high-performance chip inductor designed for a variety of RF applications. This inductor is characterized by its small size, high Q-factor, and tight tolerance, making it suitable for use in impedance matching circuits, filters, and RF chokes. Its rugged construction ensures reliable performance in demanding environments.

Applications:

  • Mobile phones and wireless communication devices
  • GPS receivers
  • Bluetooth modules
  • Wireless LAN (WLAN) devices
  • RF filters and impedance matching networks

Features:

  • Small size (0302 form factor) for high-density PCB layouts
  • High Q-factor for low insertion loss and improved signal integrity
  • Tight tolerance for precise circuit performance
  • Rugged construction for reliable operation in harsh environments
  • RoHS compliant for environmental responsibility

Benefits:

  • Enables miniaturization of RF circuits
  • Improves signal strength and reduces signal loss
  • Ensures consistent and predictable circuit behavior
  • Provides reliable performance in demanding operating conditions
  • Meets environmental regulations

Additional Details:

The 0302CS-7N4XJRW inductor is typically constructed using ceramic materials and wirewound technology. It is available in various inductance values, with the '7N4' in the part number indicating a specific inductance value (typically 7.4 nH, but the datasheet should be consulted for confirmation). The 'XJRW' likely represents specific tolerance, packaging, or other electrical characteristics, which are detailed in the datasheet. It is designed for surface mount assembly and is compatible with standard reflow soldering processes.

Proper selection of the inductor requires careful consideration of the operating frequency, impedance requirements, and current handling capability of the application. Coilcraft provides detailed datasheets with comprehensive performance specifications, including inductance, Q-factor, self-resonant frequency, and DC resistance, which are essential for optimal circuit design.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9323 $51.2765
135+ $0.7650 $103.2750
205+ $0.7411 $151.9255
280+ $0.7172 $200.8160
365+ $0.6933 $253.0545
485+ $0.6216 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,711 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess