EN
  • EN
  • DE

0603CS-1N8XJBC

Part No 0603CS-1N8XJBC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150211-0603CS-1N8XJBC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603CS-1N8XJBC CAD Model

Description

The Coilcraft 0603CS-1N8XJBC is a ceramic wirewound chip inductor, designed for various high-frequency applications where small size and high performance are crucial. As a product of Coilcraft, a leading manufacturer of magnetic components, this inductor is engineered for optimal performance in compact electronic devices.

Applications

  • RF impedance matching
  • RF choke applications
  • Wireless communication circuits
  • Mobile phones and other portable devices
  • High-frequency filters

Features

  • Small size: The 0603 package provides a compact footprint for space-constrained applications.
  • High Q: Provides low loss and efficient energy storage at high frequencies.
  • Tight tolerance: Ensures consistent performance across different production runs.
  • High self-resonant frequency (SRF): Suitable for high-frequency applications.
  • Ceramic core: Provides excellent stability and performance.

Benefits

  • Improved circuit performance: Enhances filter selectivity, amplifier gain, and impedance matching accuracy.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Stable operation: Provides consistent performance over a wide range of temperatures and frequencies.
  • Reduced power consumption: High Q minimizes losses, leading to increased efficiency.
  • Reliable performance: Ensures long-term stability and reliability in demanding applications.

Additional Details

The 0603CS-1N8XJBC inductor utilizes a ceramic core and precision winding techniques to achieve its high Q-factor and tight tolerance within the compact 0603 package. The '1N8' in the part number likely indicates the inductance value (e.g., 1.8 nH). The 'XJBC' suffix likely represents specific tolerance and packaging characteristics. It is crucial to consult the official Coilcraft datasheet for detailed specifications, including inductance value, tolerance, Q-factor vs. frequency, self-resonant frequency, DC resistance, and current rating. The datasheet will also provide essential information on soldering recommendations and PCB layout considerations. Proper PCB layout is critical for optimizing performance in high-frequency applications. Keep trace lengths short and use a ground plane to minimize parasitic inductance and capacitance. Consider using impedance-controlled traces to match the impedance of the inductor to the surrounding circuitry.

You May Also Be Interested in

Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Panjit
Need more? Email Us
Fuji Electric
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1435 $58.1175
985+ $0.1178 $116.0330
1,520+ $0.1141 $173.4320
2,095+ $0.1104 $231.2880
2,710+ $0.1067 $289.1570
3,625+ $0.0956 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess