EN
  • EN
  • DE

0805CS-301XJLC

Part No 0805CS-301XJLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814721-0805CS-301XJLC
Ultra Librarian 3D Model Ultra Librarian 0805CS-301XJLC CAD Model

Description

The Coilcraft 0805CS-301XJLC is a high-performance wirewound chip inductor designed for various RF and high-frequency applications. Manufactured by Coilcraft, a leading provider of magnetic components, this inductor provides excellent electrical characteristics and reliable performance. The 0805 form factor ensures suitability for compact electronic devices.

Applications

  • RF Filters: Utilized in RF filter circuits to attenuate unwanted frequencies.
  • Impedance Matching: Employed in impedance matching networks for optimal signal transfer.
  • Wireless Devices: Incorporated into wireless communication devices, including smartphones and tablets.
  • Oscillator Circuits: Used in oscillators to provide the required inductance for stable oscillation.
  • RF Chokes: Functions as an RF choke to block high-frequency noise.

Features

  • Wirewound Construction: Designed with wirewound construction to provide a high Q-factor.
  • 0805 Package: Features a compact 0805 surface mount package.
  • High SRF: High self-resonant frequency (SRF) for efficient high-frequency performance.
  • Tight Tolerance: Provides a tight inductance tolerance for accurate circuit tuning.
  • RoHS Compliant: Meets RoHS compliance standards.
  • Ceramic Core: Built with a ceramic core for stability and low loss characteristics.

Benefits

  • Optimized RF Performance: Delivers excellent electrical characteristics for critical RF applications.
  • Miniaturization: Compact 0805 size saves space on PCBs.
  • Dependable Operation: Designed for consistent and reliable performance under varying conditions.
  • Precision: Close inductance tolerance aids in achieving precise circuit operation.
  • Simplified Assembly: Surface mount package is easy to integrate during manufacturing.
  • Low Signal Loss: The ceramic core reduces losses, enhancing circuit efficiency and performance.

The Coilcraft 0805CS-301XJLC is built to meet industry standards for RF components. Robust wire bonding and a protective coating contribute to its durability and reliability. The inductor's design is optimized for easy soldering and integration, making it a valuable component for a wide range of applications where size and performance are critical. Its specific inductance value is selected to address the needs of modern high-frequency circuits, balancing size and functionality.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess