EN
  • EN
  • DE

0807SQ-10NJLC

Part No 0807SQ-10NJLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814741-0807SQ-10NJLC
Ultra Librarian 3D Model Ultra Librarian 0807SQ-10NJLC CAD Model

Description

The 0807SQ-10NJLC is a high-performance shielded wirewound inductor manufactured by Coilcraft. This inductor is designed for use in a variety of radio frequency (RF) and microwave applications. Its shielded construction provides excellent EMI suppression, while its wirewound design ensures high Q-factor and low DC resistance.

Applications

  • RF Filters
  • RF Chokes
  • Impedance Matching Networks
  • Power Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Wireless Communication Devices

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High Q-factor: Minimizes energy loss and maximizes circuit efficiency.
  • Low DC resistance: Reduces power loss and improves overall performance.
  • Wirewound construction: Provides excellent stability and temperature performance.
  • RoHS compliant: Ensures adherence to Restriction of Hazardous Substances directives.
  • Surface mount termination: Facilitates automated assembly processes.

Benefits

  • Reduced EMI: Minimizes interference with other electronic components.
  • Improved circuit performance: Enhances the efficiency and stability of RF circuits.
  • Stable operation: Ensures consistent performance over a wide temperature range.
  • Easy assembly: Simplifies manufacturing processes and reduces assembly time.
  • Compact size: Allows for miniaturization of electronic devices.
  • Reliable performance: Provides long-term stability and durability.

Additional Details

The 0807SQ-10NJLC inductor features an inductance value of 10nH. The shielded construction minimizes electromagnetic interference. The tolerance is typically ±5%. It is designed for surface mount soldering onto printed circuit boards (PCBs). The operating temperature range is typically from -40°C to +85°C. The package size is 0807, which refers to the physical dimensions of the inductor. The DC resistance (DCR) is low, contributing to reduced power loss and improved efficiency. The saturation current rating is dependent on the application and operating conditions.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7587 $53.1090
165+ $0.6225 $102.7125
250+ $0.6031 $150.7750
345+ $0.5836 $201.3420
445+ $0.5642 $251.0690
595+ $0.5058 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess