EN
  • EN
  • DE

1008CS-180XKBD

Part No 1008CS-180XKBD
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814759-1008CS-180XKBD
Ultra Librarian 3D Model Ultra Librarian 1008CS-180XKBD CAD Model

Description

The 1008CS-180XKBD is a ceramic wirewound inductor from Coilcraft's 1008CS series. These chip inductors are designed for high Q and tight tolerance, making them suitable for various RF applications. They are constructed with a ceramic core and offer excellent self-resonant frequency (SRF) characteristics, ensuring stable performance at high frequencies. The 1008CS series is known for its robust construction and suitability for automated assembly processes.

Applications

  • RF filters
  • Impedance matching circuits
  • Wireless communication devices
  • Mobile phones
  • GPS devices
  • RF choke applications

Features

  • High Q value
  • Tight tolerance
  • Ceramic core construction
  • Wirewound construction
  • Excellent self-resonant frequency (SRF)
  • Suitable for reflow soldering
  • RoHS compliant
  • Compact 1008 package size

Benefits

  • Improved signal filtering due to high Q
  • Precise circuit performance due to tight tolerance
  • Stable performance at high frequencies due to excellent SRF
  • Easy integration into automated assembly lines
  • Environmentally friendly due to RoHS compliance
  • Miniaturization of electronic circuits due to compact size

Specifications

The 1008CS-180XKBD has an inductance value of 18nH. It also has a tolerance of ±10%. The Self-Resonant Frequency (SRF) is typically in the hundreds of MHz. The operating temperature range is typically between -40°C and +125°C. Its DC resistance (DCR) is low, contributing to its high Q performance.

This inductor is designed for surface mount technology (SMT) and comes in a 1008 package, which is a standard size for surface mount components. The terminals are designed for optimal solderability and mechanical strength.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess