EN
  • EN
  • DE

1206CS-681XGLC

Part No 1206CS-681XGLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814794-1206CS-681XGLC
Ultra Librarian 3D Model Ultra Librarian 1206CS-681XGLC CAD Model

Description

The 1206CS-681XGLC is a ceramic wirewound chip inductor manufactured by Coilcraft. Designed for high-frequency applications, it offers excellent Q factors and current handling capabilities. This inductor is commonly used in RF circuits, impedance matching networks, and power supply filtering, where high performance and reliability are essential.

Applications:

  • RF Circuits: Used in radio frequency amplifiers, filters, and oscillators for impedance matching and tuning.
  • Wireless Communication: Employed in wireless devices such as smartphones, tablets, and Bluetooth modules for signal processing.
  • Power Supply Filtering: Integrated into power supplies and DC-DC converters to reduce noise and improve stability.
  • Impedance Matching Networks: Utilized in impedance matching circuits to optimize signal transfer between different components.
  • High-Frequency Applications: Suitable for various high-frequency circuits requiring precise inductance values.

Features:

  • Ceramic Construction: Provides excellent stability and temperature performance.
  • Wirewound Design: Offers high Q factors and low DC resistance.
  • Small Size (1206): Compact size for space-constrained applications.
  • High Current Handling: Capable of handling significant current without saturation.
  • Precise Inductance Value: Offers a specific inductance value for accurate circuit performance.

Benefits:

  • Improved RF Performance: High Q factors enhance the performance of RF circuits.
  • Stable Operation: Ceramic construction ensures stable performance over temperature variations.
  • Efficient Power Filtering: Reduces noise and ripple in power supply circuits.
  • Compact Design: Small size allows for efficient use of space in electronic devices.
  • Reliable Performance: Designed for long-term reliability in demanding applications.

Additional Details:

The 1206CS-681XGLC has an inductance value of 680 nH and a tolerance of ±2%. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The inductor operates over a wide temperature range and is RoHS compliant, ensuring environmental compatibility. Consult the Coilcraft datasheet for detailed specifications, including Q factor, self-resonant frequency (SRF), and DC resistance.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1571 $52.0695
110+ $0.9494 $104.4340
165+ $0.9197 $151.7505
225+ $0.8901 $200.2725
295+ $0.8604 $253.8180
390+ $0.7714 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess