EN
  • EN
  • DE

1812CS-103XJLC

Part No 1812CS-103XJLC
Manufacturer Coilcraft
Description Chip Inductors  1812CS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008
Reference case 1812
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 736081-1812CS-103XJLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812CS-103XJLC CAD Model

Description

The 1812CS-103XJLC is a ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed for high-frequency applications where small size and high performance are essential. The 1812 package provides a balance between size and current handling capability, making it suitable for a wide range of RF and microwave circuits.

Applications:

  • RF and Microwave Circuits
  • Wireless Communication Devices (e.g., mobile phones, GPS)
  • Impedance Matching Networks
  • Filter Circuits
  • RF Amplifiers

Features:

  • Ceramic Wirewound Chip Inductor
  • 1812 Package Size
  • High Q-Factor
  • High Self-Resonant Frequency
  • Tight Inductance Tolerance

Benefits:

  • High Performance: The wirewound construction and ceramic core provide a high Q-factor, minimizing losses and maximizing performance in high-frequency applications.
  • Precise Inductance: Tight inductance tolerance ensures consistent performance and accurate circuit tuning.
  • Reliable Operation: Designed for reliable operation in demanding RF and microwave environments.
  • Wide Frequency Range: Suitable for use in a broad range of high-frequency applications.
  • Good Current Handling: The 1812 package provides sufficient current handling capability for many applications.

Additional Details:

  • Inductance Value: 10 µH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Typically > 50 MHz (Consult datasheet for exact value)
  • Q-Factor: Typically > 40 (at specified frequency)
  • DC Resistance (DCR): Typically
  • Operating Temperature Range: -40°C to +125°C

The 1812CS-103XJLC is a high-quality chip inductor providing excellent performance in a compact package. Its high Q-factor and precise inductance make it an ideal choice for RF and microwave circuit designs. The inductor's robust construction ensures reliable operation in demanding environments.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0061 $50.1525
61+ $1.6461 $100.4121
95+ $1.5946 $151.4870
130+ $1.5432 $200.6160
168+ $1.4918 $250.6224
225+ $1.3374 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess