EN
  • EN
  • DE

1812CS-122XJBC

Part No 1812CS-122XJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description Inductor SMT 1.2UH 5% 1812 Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035030-1812CS-122XJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1812CS-122XJBC CAD Model

Description

The 1812CS-122XJBC is a ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for high-frequency applications requiring a high Q factor and tight tolerance. These inductors are commonly used in impedance matching circuits, RF filters, and wireless communication systems.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Systems
  • Low Noise Amplifiers (LNAs)
  • Voltage Controlled Oscillators (VCOs)

Features:

  • High Q Factor
  • Tight Inductance Tolerance
  • Self-Resonant Frequency (SRF)
  • Surface Mountable
  • Ceramic Core
  • Operating Temperature Range

Benefits:

  • Improved circuit performance and reduced losses due to high Q factor.
  • Accurate and predictable circuit behavior due to tight inductance tolerance.
  • Stable performance at high frequencies due to high self-resonant frequency.
  • Easy assembly and automated manufacturing due to surface mountable design.
  • Minimal core losses and stable inductance due to ceramic core material.
  • Reliable operation in a wide range of environmental conditions due to extended operating temperature range.

Additional Details:

The 1812CS-122XJBC offers excellent performance in high-frequency circuits, providing a stable and reliable inductance value. The ceramic core material ensures minimal core losses and stable inductance over temperature. The high Q factor minimizes energy loss, improving overall circuit efficiency. The surface mountable design simplifies assembly and reduces manufacturing costs.

This inductor is commonly used in RF filters to attenuate unwanted signals, impedance matching networks to optimize signal transfer, and wireless communication systems to ensure reliable performance. It is also suitable for use in low noise amplifiers (LNAs) and voltage controlled oscillators (VCOs). Proper PCB layout and component placement are essential to maximize the performance of this inductor. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and soldering recommendations.

The 1812CS-122XJBC provides a combination of high performance, reliability, and ease of use, making it a popular choice among RF and microwave circuit designers. Its robust construction ensures reliable operation in demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC CLK SYNTHESIZER CK505 64TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 1 Output 64-TSSOP
Lowest to $3.9178
ABB Embedded Power
Need more? Email Us
Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403
Freescale Semiconductor - NXP
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080
Renesas Electronics America
Low Skew DDR II Fan-out Buffer
Need more? Email Us
Renesas Electronics America
Idt 9LPRS393DKLFT
Lowest to $2.7755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess