EN
  • EN
  • DE

1812SMS-R15GLC

Part No 1812SMS-R15GLC
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Category RF Inductors - SMD
Type Wirewound
Package / Case 1812 (4532 metric)
Shielding Unshielded
Inductance 150 nH
Tolerance 2 %
Maximum DC Current 1.2 A
Maximum DC Resistance 33 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Q Minimum 100
Ultra Librarian 3D Model Ultra Librarian 1812SMS-R15GLC CAD Model

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 0603 2200nH Unshld 5% 130mA 5.9Ohms
Lowest to $0.9501
Johanson Technology Inc.
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0805WGR33GG001E
Need more? Email Us
Panasonic
RF Inductors - SMD 0805 470nH 5% 145 mA 2.56ohm Wirewound
Need more? Email Us
Coilcraft
RF Inductors - SMD 1008 18nH Unshld 2% 1.4A 70mOhms
Lowest to $1.2666
Coilcraft
RF Inductors - SMD 1008 39nH Unshld 2% 1.3A 90mOhms
Lowest to $1.4008
Coilcraft
Power Inductors - SMD 15uH Shld 20% 8.7A 22mOhms AECQ2
Lowest to $2.0313
Coilcraft
Power Inductors - SMD 1uH Shld 20% 9.6A 14.6mOhms AECQ2
Lowest to $0.7075
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 246nH Unshld 2% 3A 35mOhms
Lowest to $2.4347

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6594 $52.7520
185+ $0.5410 $100.0850
290+ $0.5241 $151.9890
395+ $0.5072 $200.3440
510+ $0.4903 $250.0530
685+ $0.4396 $301.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess