EN
  • EN
  • DE

L-15WR33GV4E

Part No L-15WR33GV4E
Manufacturer Johanson Technology Inc.
Catalog RF Inductors - SMD
Description RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0805WGR33GG001E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Johanson
Category RF Inductors - SMD
Type Multilayer
Package / Case 0805 (2012 metric)
Shielding Unshielded
Inductance 330 nH
Tolerance 2 %
Maximum DC Current 300 mA
Maximum DC Resistance 220 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Q Minimum 60
Self Resonant Frequency 11 GHz
Termination Standard
Length 2 mm
Width 1.25 mm
Core Material Ceramic
Case Code - in 0805
Case Code - mm 2012
Ultra Librarian 3D Model Ultra Librarian L-15WR33GV4E CAD Model

Description

L-15WR33GV4E is a high-performance wire-wound chip inductor with a low-loss ceramic body, ideal for power applications. With a compact design and robust construction, it provides excellent inductance stability and high-Q performance. It is available in a variety of sizes and is ideal for both commercial and automotive applications.

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9779
Coilcraft
Power Inductors - SMD 33uH Shld 20% 1.1A 290mOhms
Need more? Email Us
Coilcraft
RF Inductors - SMD Broadband Inductor, Conical
Need more? Email Us
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 10.2nH Unshld 2% 2.7A 7mOhms
Lowest to $0.9101
Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 2% 810mOhms AEC-Q200
Need more? Email Us
Coilcraft
Power Inductors - SMD 3.3uH Shld 20% 15.1A 9.42mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess