EN
  • EN
  • DE

1206CS-331XGLC

Part No 1206CS-331XGLC
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF Inductors - SMD
Manufacturer Coilcraft
Shielding Unshielded
Inductance 330 nH
Tolerance 2 %
DC Current 590 mA
DC Resistance (DCR) (Max) 620 mOhms
Operating Temperature (Min) - 40 C
Operating Temperature (Max) + 125 C
Self Resonant Frequency 650 MHz
Ultra Librarian 3D Model Ultra Librarian 1206CS-331XGLC CAD Model

Description

  • High SRF and excellent Q values 
  • Tight tolerances, many values at 1% 
  • 31 inductance values from 3.3 to 1200 nH

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513
Coilcraft
RF Inductors - SMD Broadband Inductor, Conical
Need more? Email Us
Coilcraft
RF Inductors - SMD
Lowest to $0.9087
Panasonic
RF Inductors - SMD 0805 470nH 5% 145 mA 2.56ohm Wirewound
Need more? Email Us
Coilcraft
RF Inductors - SMD 1008 18nH Unshld 2% 1.4A 70mOhms
Lowest to $1.2666
Coilcraft
Power Inductors - SMD 3.3uH Shld 20% 15.1A 9.42mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 246nH Unshld 2% 3A 35mOhms
Lowest to $2.4347
Coilcraft
RF Inductors - SMD 0603 2200nH Unshld 5% 130mA 5.9Ohms
Lowest to $0.9501
Johanson Technology Inc.
RF Inductors - SMD 3.0nH 3%
Lowest to $0.0401

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess