EN
  • EN
  • DE

DT1608C-222MLC

Part No DT1608C-222MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226188-DT1608C-222MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DT1608C-222MLC CAD Model

Description

The DT1608C-222MLC is a fixed inductor from Coilcraft, designed for a variety of electronic applications requiring stable and reliable inductance. As a shielded inductor, it minimizes electromagnetic interference (EMI) making it suitable for sensitive circuits.

Applications:

  • DC-DC converters: Used in buck, boost, and flyback converters to store energy and regulate voltage levels.
  • Power supplies: Employed in both linear and switching power supplies for filtering and energy storage.
  • RF circuits: Suitable for impedance matching, filtering, and tuning in radio frequency applications.
  • EMI filters: Used to suppress electromagnetic interference in electronic devices.
  • Filters: Incorporated in low-pass, high-pass, and band-pass filters to selectively attenuate frequencies.
  • Wireless communication devices: Found in devices like smartphones and tablets for filtering and impedance matching.

Features:

  • Inductance: 2200 uH (222 = 22 * 10^2 picohenries = 2200uH).
  • Tolerance: Typically features a tolerance of ±20%.
  • Shielded Construction: Reduces electromagnetic interference (EMI) for improved performance in sensitive circuits.
  • Compact Size: Small footprint for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Current Handling: Capable of withstanding high levels of continuous current without saturation.
  • Operating Temperature Range: Wide operating temperature range suitable for diverse environments.

Benefits:

  • Efficient Power Conversion: Supports efficient energy storage and transfer in DC-DC converters.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, enhancing overall system performance.
  • Stable Performance: Provides stable operation across a wide range of temperatures and frequencies.
  • Compact Design: Facilitates integration into densely populated circuit boards.
  • Reliable Operation: Manufactured using high-quality materials and processes for long-term reliability.
  • Easy Assembly: SMT compatibility ensures easy and cost-effective assembly on PCBs.

The DT1608C-222MLC inductor is designed with a ferrite core to provide high inductance and minimize core losses. Its shielded construction effectively reduces EMI, making it suitable for use in sensitive electronic equipment. The surface mount package allows for efficient and cost-effective assembly on PCBs. Its compact size and robust design make it a reliable choice for a wide range of power and signal applications. The Coilcraft datasheet provides detailed specifications, including Self-Resonant Frequency (SRF), DC Resistance (DCR) and current ratings (Irms/Isat).

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1480 $51.6600
110+ $0.9419 $103.6090
165+ $0.9125 $150.5625
230+ $0.8831 $203.1130
295+ $0.8536 $251.8120
395+ $0.7653 $302.2935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess