EN
  • EN
  • DE

S3LP156LC

Part No S3LP156LC
Manufacturer Coilcraft
Catalog EMI / RFI Components
Description LC filter, low pass, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187391-S3LP156LC
Categories EMI / RFI Components
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3LP156LC CAD Model

Description

The S3LP156LC is a high-performance shielded power inductor manufactured by Coilcraft. It is designed for use in DC-DC converters and power supply applications where high efficiency and low EMI are critical. This inductor offers excellent current handling capability and a compact footprint, making it suitable for space-constrained designs.

Applications

  • DC-DC converters
  • Power supplies
  • Point-of-load (POL) regulators
  • Battery-powered devices
  • LED lighting

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR) for high efficiency
  • Compact footprint
  • RoHS compliant

Benefits

  • Reduces electromagnetic interference, improving system performance
  • Handles high currents without saturation, ensuring stable operation
  • Minimizes power losses, maximizing efficiency
  • Saves board space
  • Environmentally friendly

Additional Details

The S3LP156LC is constructed with high-quality materials and advanced winding techniques to ensure reliable performance and long-term stability. Its shielded design minimizes radiated emissions, making it ideal for sensitive electronic applications. The inductor's low DCR contributes to improved overall system efficiency and reduced heat generation.

Key Specifications:

  • Inductance: 15 µH
  • Saturation Current: 5.6 A
  • DC Resistance (DCR): 16 mΩ
  • Shielded: Yes

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER SAW 1.582GHZ 5SMD / 1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 5-SMD, No Lead
Lowest to $0.6819
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
Laird Technologies IAS
EMI Gaskets, Sheets, Absorbers & Shielding
Need more? Email Us
Taiyo Yuden
RF DIPLEXER 892MHZ/1.584GHZ 0603 / RF Diplexer 824MHz ~ 960MHz / 1.558GHz ~ 1.61GHz 0603 (1608 Metric)
Lowest to $0.5821
EPCOS (TDK)
SAW Filter 1575.42MHzFrequency 50Ohm SMD 5Pin
Need more? Email Us
Murata Electronics North America
SMD Chip Inductors 1806 80ohms
Need more? Email Us
API Technologies Corp
EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess