EN
  • EN
  • DE

SER2915L-682KL

Part No SER2915L-682KL
Manufacturer Coilcraft
Description SMT Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1247728-SER2915L-682KL
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SER2915L-682KL CAD Model

Description

The SER2915L-682KL is a surface mount inductor manufactured by Coilcraft. It is designed for use in a variety of RF and power applications, offering a combination of high inductance, high Q-factor, and low DC resistance. The '682' indicates an inductance value of 6.8 µH, and the 'KL' likely represents a specific tolerance or packaging option.

Applications

  • RF filters
  • Impedance matching networks
  • DC-DC converters
  • Power supplies
  • EMI filtering

Features

  • Surface Mount Inductor
  • High Inductance Value (6.8 µH)
  • High Q-Factor
  • Low DC Resistance (DCR)
  • Shielded Construction
  • High Self-Resonant Frequency (SRF)

Benefits

  • Efficient Power Conversion: Low DC resistance minimizes power losses, improving the efficiency of DC-DC converters and power supplies.
  • Improved Signal Integrity: High Q-factor ensures minimal signal attenuation in RF filters and impedance matching networks.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference (EMI), ensuring compliance with regulatory requirements.
  • Stable Performance: High self-resonant frequency ensures stable performance over a wide frequency range.
  • Compact Design: Surface mount package allows for a compact and efficient design.

Additional Details

The SER2915L-682KL features a shielded construction, which helps to minimize electromagnetic interference (EMI) and prevent the inductor from radiating unwanted signals. The high Q-factor ensures that the inductor has low losses, making it suitable for use in high-frequency circuits. The low DC resistance contributes to improved efficiency in power applications. This inductor is typically used in RF filters, impedance matching networks, and DC-DC converters. Always refer to the datasheet for the exact inductance value, Q-factor, DC resistance, and self-resonant frequency. Considerations for current handling capability and operating temperature range should also be taken into account during the design process. This component is well-suited for high-performance applications requiring a small, efficient, and reliable inductor.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0942 $54.5652
14+ $7.4619 $104.4666
21+ $7.2287 $151.8027
29+ $6.9956 $202.8724
37+ $6.7624 $250.2088
50+ $6.0628 $303.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess