EN
  • EN
  • DE

W7686-A

Part No W7686-A
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 401404-W7686-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W7686-A CAD Model

Description

The Coilcraft W7686-A is a high-performance wirewound inductor designed for a wide range of applications requiring compact size and robust performance. This inductor is characterized by its shielded construction and excellent current handling capabilities, making it ideal for power supply filtering, DC-DC converters, and RF applications. The W7686-A series is engineered to provide stable inductance over temperature and frequency, ensuring reliable operation in demanding environments.

Applications

  • Power supply filtering
  • DC-DC converters
  • RF choke applications
  • EMI filtering
  • Noise suppression in electronic circuits

Features

  • Shielded construction to minimize EMI
  • High current handling capability
  • Wirewound construction for excellent performance
  • Low DC resistance (DCR) for minimal power loss
  • Compact size for space-constrained applications
  • Wide operating temperature range

Benefits

  • Reduced electromagnetic interference, improving overall system performance
  • Efficient power conversion due to low DCR, leading to energy savings
  • Stable performance across temperature variations, ensuring reliability
  • Space-saving design allows for integration in small devices
  • Enhanced filtering capabilities for cleaner power delivery
  • Improved signal integrity in RF applications

Additional Details

The W7686-A inductor boasts a tight tolerance on inductance, which provides consistent performance across different units. Its shielded design effectively reduces electromagnetic interference (EMI), preventing unwanted noise from affecting sensitive circuits. The wirewound construction contributes to its high Q-factor, making it suitable for high-frequency applications. The inductor's core material is carefully selected to provide optimal performance and stability. The terminations are designed for easy soldering and reliable connectivity. The W7686-A series complies with RoHS standards, ensuring environmental friendliness.

Technical Specifications: While specific values vary depending on the exact variant of W7686-A, key parameters typically include inductance values ranging from a few microhenries to several hundred microhenries, saturation current ratings up to several amps, and a low DC resistance to minimize power loss. Consult the official Coilcraft datasheet for precise specifications related to inductance, Q-factor, SRF (self-resonant frequency), DCR (DC resistance), Irms (RMS current), Isat (saturation current), and operating temperature range.

The W7686-A inductor is commonly used in various electronic devices and systems, including industrial controls, telecommunications equipment, and consumer electronics. Its robustness and reliable performance make it a preferred choice for engineers seeking a high-quality inductor solution.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess