Products specifications

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Comchip Technology
Series -
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 50 V
Current - Continuous Drain (Id) @ 25°C 130mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 10Ohm @ 100mA, 5V
Vgs(th) (Max) @ Id 2V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 30 pF @ 5 V
FET Feature -
Power Dissipation (Max) 225mW (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number BSS84
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1376915-BSS84-HF
Ultra Librarian 3D Model Ultra Librarian BSS84-HF CAD Model

Description

The BSS84-HF is a P-channel MOSFET transistor from Comchip Technology.

  • Package: SOT-23-3
  • Mounting Type: Surface Mountable
  • Drain-to-Source Voltage: 50V
  • Continuous Drain Current: 130mA @ 25°C
  • Maximum Gate-Source Voltage: ±20V
  • Threshold Voltage: 2V @ 1mA
  • On-Resistance: 10Ohm @ 100mA and 5V
  • Input Capacitance: 30pF @ 5V
  • Power Dissipation: 225mW
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Lowest to $19.1717
ECAD model for IXFT94N30P3
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to $0.1541
ECAD model for NIF9N05CLT1G
Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to $7.3864
ECAD model for 2SJ607-AZ
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to $0.1544
ECAD model for BUK6D43-60EX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0610 $56.1200
2,235+ $0.0502 $112.1970
3,460+ $0.0486 $168.1560
4,765+ $0.0470 $223.9550
6,160+ $0.0455 $280.2800
8,245+ $0.0408 $336.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 920 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention