EN
  • EN
  • DE

CDBMH140-G

Part No CDBMH140-G
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description SMD Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160495-CDBMH140-G
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBMH140-G CAD Model

Description

The CDBMH140-G is a surface-mount Schottky Barrier Rectifier manufactured by Comchip Technology. The “-G” suffix typically denotes that the component is Halogen-Free and RoHS compliant. This diode is designed for applications requiring high efficiency, fast switching speeds, and low forward voltage drop.

Applications:

  • Switching Power Supplies: Used in high-frequency power supplies for rectification.
  • DC-DC Converters: Employed in various DC-DC conversion stages to enhance efficiency.
  • Freewheeling Diodes: Protects inductive loads by dissipating energy during switching.
  • Reverse Polarity Protection: Provides protection against incorrect power supply polarity.
  • Solar Power Systems: Used in bypass diodes to improve the overall efficiency of solar panel arrays.

Features:

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • High Surge Current Capability: Can withstand transient high current conditions.
  • Fast Switching Speed: Minimizes switching losses at high frequencies.
  • Surface Mount Package: Designed for automated assembly processes.
  • Halogen-Free and RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Enhanced Efficiency: Low forward voltage drop ensures minimal power dissipation.
  • Reliable Performance: Robust design ensures stability and longevity.
  • Reduced Heat Generation: Lower power loss results in less heat dissipation.
  • Effective Protection: High surge current capability enhances system robustness.
  • Environmentally Compliant: Halogen-free construction supports green initiatives.

Additional Details:

The CDBMH140-G features a maximum repetitive peak reverse voltage of 40V and a forward current of 1A. It typically comes in a SMB (Surface Mount B) package. The key specification is its low forward voltage drop, which is typically around 0.4V to 0.6V at rated current and temperature. The fast switching speed makes it suitable for high-frequency applications, where minimizing switching losses is critical. The surface mount package facilitates automated assembly and allows for compact circuit designs. The Halogen-Free and RoHS compliant features make it suitable for environmentally conscious applications. This rectifier is frequently used in portable electronic devices and power supplies where efficiency and size are important considerations. Its high surge current capability ensures that it can withstand transient overcurrent conditions, improving the overall reliability of the system. The CDBMH140-G is also often used in blocking applications to prevent reverse current flow. The robust design and environmentally friendly features make it a reliable and sustainable choice for various electronic circuits.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess