EN
  • EN
  • DE
  • IT

CDBQR00340

Part No CDBQR00340
Manufacturer Comchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 30MA 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 30mA
Voltage - Forward (Vf) (Max) @ If 370mV @ 1mA
Current - Reverse Leakage @ Vr 1μA @ 40V
Capacitance @ Vr, F 1.5pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package 0402/SOD-923F
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1028664-CDBQR00340
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian CDBQR00340 CAD Model

Description

Comchip Technology presents the CDBQR00340 Schottky diode that is designed to operate in SMD (SMT) mounting.

  • Mounting: SMD (SMT)
  • Maximum Reverse Voltage: 40V
  • Average Rectified Current: 30mA
  • Forward Voltage: 370mV @ 1mA
  • Reverse Leakage Current: 1μA @ 40V
  • Capacitance: 1.5pF @ 1V, 1MHz
  • Operating Temperature: up to 125°C (Max)
  • Package: 0402/SOD-923F
  • Package Quantity: reel of 5k pcs
  • Suitable for: use in various applications in the electronics industry

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1KV 2A SOD123F / Diode 1000 V 2A Surface Mount SOD-123F
Need more? Email Us
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Taiwan Semiconductor
DIODE SCHOTTKY 90V 16A ITO220AC / Diode 90 V 16A Through Hole ITO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 1.5A PMDU
Lowest to $0.1492
SMC Diode Solutions
DIODE GEN PURP 600V 1A SMA / Diode 600 V 1A Surface Mount SMA (DO-214AC)
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 100V 16A ITO220AC / Diode 100 V 16A Through Hole ITO-220AC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 100A SOT93 / Diode 600 V 100A Through Hole SOT-93
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 1A TO236AB / Diode 40 V 1A Surface Mount TO-236AB
Lowest to $0.2882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0910 $50.0500
1,340+ $0.0747 $100.0980
2,075+ $0.0724 $150.2300
2,860+ $0.0700 $200.2000
3,695+ $0.0677 $250.1515
4,945+ $0.0607 $300.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,465 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess