EN
  • EN
  • DE

CDSU4448

Part No CDSU4448
Manufacturer Comchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 80V 125MA 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features Diode Standard 80 V 125mA Surface Mount 0603/SOD-523F
Manufacturer Comchip Technology
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 2-SMD, No Lead
Case / Package 0603/SOD-523F
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866289-CDSU4448
Ultra Librarian 3D Model Ultra Librarian CDSU4448 CAD Model

Description

The CDSU4448 is a high-speed switching diode manufactured by Comchip Technology. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. Its compact surface-mount package makes it ideal for high-density circuit board designs. The CDSU4448 is suitable for a wide range of general-purpose and high-speed switching applications.

Applications

  • High-speed switching circuits
  • General rectification
  • Reverse polarity protection
  • Signal processing
  • Small signal switching

Features

  • Fast switching speed: trr < 4 ns
  • Low forward voltage drop: VF < 1.0 V
  • Surface mount package: SOD-323
  • High breakdown voltage: VR = 100V
  • High surge current capability
  • RoHS compliant

Benefits

  • Improved switching performance: The fast switching speed enables efficient operation in high-frequency circuits.
  • Reduced power loss: The low forward voltage drop minimizes power dissipation.
  • Compact design: The small surface mount package saves valuable PCB real estate.
  • Enhanced circuit protection: The high breakdown voltage provides reliable protection against voltage transients.
  • Environmentally friendly: RoHS compliant for environmental regulations.

Additional Details

The CDSU4448 is housed in a SOD-323 package. The maximum forward current is 150mA, and the operating temperature range is -65°C to +150°C. Its fast recovery time is crucial in applications where minimal switching losses are required. This diode is commonly used in various electronic devices and circuits due to its reliable performance and small size. It is a suitable replacement for other general purpose diodes where high speed switching is needed.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess