EN
  • EN
  • DE

CPDT6-24V4-HF

Part No CPDT6-24V4-HF
Manufacturer Comchip Technology
Catalog TVS - Diodes
Description TVS DIODE 24VWM 47VC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 25V
Max Clamping Voltage 47V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 47W
Applications General Purpose
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1030094-CPDT6-24V4-HF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian CPDT6-24V4-HF CAD Model

Description

The CPDT6-24V4-HF is a Transient Voltage Suppressor (TVS) diode manufactured by Comchip Technology. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive load switching, and other transient voltage events. The ‘HF’ designation typically indicates that the device is Halogen-Free.

Applications:

  • I/O Ports Protection: Protection for data and control lines on microcontrollers and other integrated circuits.
  • Communication Lines Protection: Protection for RS-232, RS-485, and Ethernet communication lines.
  • Portable Devices: Protection in mobile phones, tablets, and other portable electronics.
  • Automotive Electronics: Protection in automotive control units (ECUs) and other automotive systems.
  • Industrial Equipment: Protection in industrial control systems and other industrial electronics.

Features:

  • Low Clamping Voltage: Minimizes the voltage seen by the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps transient voltages, protecting sensitive components.
  • Small Package Size: Suitable for compact electronic designs.
  • High Surge Capability: Can withstand high surge currents without damage.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved System Reliability: Protects sensitive circuits from damage caused by transient voltages.
  • Extended Product Life: Increases the lifespan of electronic devices by preventing damage from ESD and other transient events.
  • Reduced Warranty Costs: Minimizes the risk of product failures due to transient voltage damage.
  • Smaller Product Size: Enables more compact designs.
  • Environmentally Friendly: Complies with RoHS standards.

Technical Specifications:

Specific technical specifications for the CPDT6-24V4-HF TVS diode require referring to the official Comchip Technology datasheet. However, typical characteristics include:

  • Reverse Stand-off Voltage: 24V (Indicated by 24V4 in the part number, where the '4' signifies it's slightly above 24V).
  • Breakdown Voltage: The voltage at which the diode starts to conduct significantly.
  • Clamping Voltage: The maximum voltage the diode will allow across its terminals during a surge event.
  • Peak Pulse Current (Ipp): The maximum surge current the diode can withstand.
  • Operating Temperature Range: The range of temperatures the diode can operate within.
  • Package Type: Typically in a small surface-mount package like SOT-23 or similar.

Consult the manufacturer's datasheet for precise values and additional specifications.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3228 $50.0340
380+ $0.2648 $100.6240
585+ $0.2566 $150.1110
810+ $0.2483 $201.1230
1,045+ $0.2400 $250.8000
1,395+ $0.2152 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess