Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Comchip Technology
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 350 mW
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number CZRW5235
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 583311-CZRW5235B-G
Ultra Librarian 3D Model Ultra Librarian CZRW5235B-G CAD Model

Description

The 583311-CZRW5235B-G is a single Zener diode designed for discrete semiconductor applications.

  • Power Rating: 350mW
  • Forward Voltage Drop: 900mV @ 10mA
  • Reverse Leakage Current: 3µA @ 5V
  • Nominal Zener Voltage: 6.8V
  • Maximum Impedance: 5 Ohms
  • Mounting: Surface mountable
  • Package: SOD-123
  • Operating Temperature: -65°C to 150°C
  • Product Status: Active
  • Manufacturer: Comchip Technology

You May Also Be Interested in

ON Semiconductor
Zener Voltage Regulators | DIODE ZENER 4.7V 200MW SOD323
Lowest to $0.0194
ECAD model for MM3Z4V7T1
Nexperia USA Inc.
DIODE ZENER 12V 400MW ALF2
Lowest to $0.0594
ECAD model for BZX79-B12,113
Nexperia USA Inc.
DIODE ZENER 18V 250MW TO236AB
Need more? Email Us
ECAD model for BZX84-C18,235
Vishay
DIODE ZENER 36V 410MW SOD123
Need more? Email Us
ECAD model for BZT52C36-E3-18
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0277
ECAD model for BZT52-B2V4S_R1_00001
Rohm Semiconductor
DIODE ZENER 17.96V 100MW VMN2
Lowest to $0.1252
ECAD model for CDZFHT2RA18B
Nexperia USA Inc.
DIODE ZENER 15V 400MW SOD323
Lowest to $1.1970
ECAD model for PDZ15B,135
Nexperia USA Inc.
DIODE ZENER 6.8V 250MW TO236AB
Lowest to $0.0793
ECAD model for BZX84-C6V8,235
ON Semiconductor
DIODE ZENER 3.9V 225MW SOT23-3 / Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0398
ECAD model for SZBZX84C3V9ET1G

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention