Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219561-MC74HC4316N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC4316N CAD Model

Description

ON Semiconductor MC74HC4316N Quad Analog Switch/Multiplexer/Demultiplexer

The ON Semiconductor MC74HC4316N is a versatile and high-performance quad analog switch/multiplexer/demultiplexer IC that is designed to cater to a wide range of applications in the electronics industry. This integrated circuit is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology, ensuring low power consumption and a high noise immunity characteristic of CMOS integrated circuits.

The MC74HC4316N contains four independent switches capable of controlling either digital or analog signals. This quad switch is bilateral, which means it can pass signals in either direction. Each switch has its own control input which enables the connection or disconnection of each switch independently, providing great flexibility for routing signals in complex circuit designs.

Key features of the MC74HC4316N include:

  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2V to 6V, making it compatible with TTL, CMOS, and other logic families.
  • Low Quiescent Current: The low power consumption is a hallmark of this device, with a typical quiescent current of 2nA, which is ideal for battery-operated applications.
  • High Speed: The MC74HC4316N boasts a typical switch enable time of 18ns and disable time of 12ns, allowing for fast switching of signals which is crucial in high-speed applications.
  • Low ON Resistance: The switch exhibits a low ON resistance, typically around 70Ω at a 4.5V supply voltage, which minimizes signal attenuation.
  • Bidirectional Signal Handling: Each switch can handle both analog and digital signals in either direction, supporting multiplexing and demultiplexing applications.
  • High Noise Immunity: A characteristic of CMOS devices, the MC74HC4316N provides high immunity to electrical noise, which is essential for reliable operation in electrically noisy environments.

This device is offered in a plastic DIP-16 package and is specified for operation from -55°C to +125°C, ensuring reliable performance across a broad range of temperatures. The MC74HC4316N is ideal for use in signal gating, chopper, modulator, demodulator, and CMOS logic implementation. With its robust design and versatile functionality, the MC74HC4316N from ON Semiconductor is a solid choice for designers looking for a reliable quad analog switch/multiplexer/demultiplexer solution.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention