Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series AMPLIMITE .050 III
Packaging Tube
Connector Style D-Type
Connector Type Receptacle, Female Sockets
Number of Positions 50
Number of Rows 2
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Mounting Board Edge, Through Hole, Right Angle
Flange Feature Housing/Shell (2-56); Latchblocks
Termination Solder
Features Board Lock, Shielded
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 105°C
Voltage Rating 30V
Current Rating 1A
Color Black
Housing Material Thermoplastic
Contact Material Phosphor Bronze
Backset Spacing 0.146" (3.71mm)
Win Source Part Number 766188-5787082-5
Popularity Medium
Supply and Demand Status Limited
Family Name 5787082
Introduction Date March 10, 2008
ECCN EAR99
Country of Origin China, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 5787082-5 CAD Model

Description

The 5787082-5 from TE Connectivity AMP Connectors is an AMPLIMITE .050 III receptacle connector.

  • Positions: 50
  • Pitch: 0.050" (1.27mm)
  • Voltage Rating: 30V
  • Current Rating: 1A
  • Mounting: Board edge, through hole, right angle
  • Housing Material: Thermoplastic
  • Material Flammability Rating: UL94 V-0
  • Halogen-Free Compliant: No
  • EOL Date (Estimated): 2026

You May Also Be Interested in

Hirose Electric Co Ltd
Need more? Email Us
ECAD model for SDEB-9P(55)
Intel
Need more? Email Us
ECAD model for P8242
Hirose Electric Co Ltd
Need more? Email Us
ECAD model for SDEB-9S-SL-LNK(55)
Savantic, Inc.
Silicon NPN Power Transistors
Need more? Email Us
ECAD model for 2SC2706
Hirose Electric Co Ltd
Need more? Email Us
ECAD model for SDDB-50P(55)
Hitachi, Ltd
Silicon NPN Epitaxial
Need more? Email Us
ECAD model for 2SC4900
Hirose Electric Co Ltd
Need more? Email Us
ECAD model for SDAG-15PF(55)
Hirose Electric Co Ltd
Need more? Email Us
ECAD model for SDBG-25S(55)
3M
CONN MINI-D / Position Connector
Need more? Email Us
ECAD model for N10268-52B3PC

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0624 $60.3744
14+ $8.2563 $115.5882
22+ $7.9983 $175.9626
29+ $7.7403 $224.4687
38+ $7.4823 $284.3274
51+ $6.7082 $342.1182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,431 pieces
MOQ: 6 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention