EN
  • EN
  • DE

N10268-52B3PC

Part No N10268-52B3PC
Manufacturer 3M
Catalog D - SUB, D - SHAPED connectors
Description CONN MINI-D / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr 3M
Package Bulk
Product Status Active
Base Product Number N10268
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 790408-N10268-52B3PC
Ultra Librarian 3D Model Ultra Librarian N10268-52B3PC CAD Model

Description

The N10268-52B3PC is a Centronics connector belonging to the D-Sub, D-Shaped Connectors category.

  • Manufacturer: 3M
  • Series: N10268
  • Packaging: Bulk
  • Standard Package: 100 Pieces
  • Alternative Parts: Available
  • ECCN: EAR99
  • Counterfeit Threat: 39%
  • MSL Level: 1
  • REACH: Not Affected
  • HTSUS Code: 8536.69.8000

You May Also Be Interested in

TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.6165
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Lowest to $30.0227
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $75.1800
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
Kycon, Inc.
CONN D-SUB PLUG/RCPT 9/15POS R/A / 9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess