EN
  • EN
  • DE

1532203-1

Part No 1532203-1
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN MICRO-D RCPT 21POS SLDR CUP  /  21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-DTL-83513, MICRODOT (MCKS)
Package Bulk
Connector Style D-Type, Micro-D
Connector Type Receptacle, Female Sockets
Number of Positions 21
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Metal, Nickel Plated, Electroless
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Features Reverse Layout
Base Product Number 1532203
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names 1532203-1-MIL,094-6326-000-MIL,094-6326-000-ND,M83513/02-CN, MCKS-N1-B-21SS,094-6326-000,M83513/02-CN-MIL,M83513/02-CN
Standard Package 1
Win Source Part Number 1216911-1532203-1
Ultra Librarian 3D Model Ultra Librarian 1532203-1 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 1532203-1-MIL is a military, MIL-DTL-83513, MICRODOT (MCKS) series product.

  • Series: MICRODOT (MCKS)
  • Style: D-Type, Micro-D
  • Feature: Reverse Layout
  • Connector Type: Receptacle
  • Sockets: Female
  • Positions: 21
  • Contact Type: Signal
  • Termination: Solder Cup
  • Contact Finish: Gold, 50.0µin (1.27µm)
  • Shell Material: Metal, Nickel Plated, Electroless
  • Dielectric Material: Not Specified
  • Feature: Housing/Shell (Unthreaded) Flange
  • Shielding: EMI Shielded
  • Package: Bulk
  • Mounting Type: Free Hanging (In-Line)
  • MSL Level: Unlimited
  • Current Rating (Amps): Not Specified
  • Temperature Range - Operating: Not Specified
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.69.8000

You May Also Be Interested in

INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865
ITT Cannon, LLC
CONN MICRO-D PLUG 9POS R/A SLDR
Lowest to $8.4049
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
Conec
CONN PLUG MALE PINS 15POS R/A
Need more? Email Us
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $4.0964
Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us
Amphenol FCI
CONN D-SUB PLUG 25POS PNL MNT WW
Need more? Email Us
TE Connectivity
CONN D-SUB HD RCPT 62P VERT SLDR
Lowest to $51.4391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess