Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA
Manufacturer Xilinx Inc.
Series Spartan®-3A
Package Tray
Number of I/O 375
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-BBGA
Case / Package 484-FBGA (23x23)
Family Name XC3S1400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939295-XC3S1400A-5FG484C
Ultra Librarian 3D Model Ultra Librarian XC3S1400A-5FG484C CAD Model

Description

The XC3S1400A-5FG484C is a Spartan-3A series Field Programmable Gate Array (FPGA) IC with 375 I/O, mounted on a surface tray package manufactured by Xilinx Inc.

  • Operating Temperature: 0°C to 85°C (TJ)
  • Package Dimensions: 484-BBGA
  • Product Category: Integrated Circuits (ICs)
  • Market: Open Market
  • Supply and Demand: Balanced
  • Package Contains: 60 units
  • REACH: Unaffected
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Amd
IC FPGA 195 I/O 256FTBGA / series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Lowest to $13.9308
ECAD model for XC3S200A-4FT256I
Lattice Semiconductor Corporation
IC FPGA 334 I/O 484FBGA
Lowest to $45.9234
ECAD model for LCMXO2-7000HC-4FG484C
Xilinx Inc.
IC FPGA 600 I/O 1157FCBGA
Lowest to $317.0231
ECAD model for XC7VX415T-2FFG1157C
Intel
IC FPGA 186 I/O 256FBGA
Lowest to $41.4146
ECAD model for EP1K100FC256-2
Amd
IC FPGA 512 I/O 680FTEBGA / series Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad
Need more? Email Us
ECAD model for XCV600-4FG680I
Intel
IC FPGA 473 I/O 672BGA
Need more? Email Us
ECAD model for EP1S25B672C7
Intel
IC FPGA 426 I/O 780FBGA
Need more? Email Us
ECAD model for EP1S10F780C6N
Xilinx Inc.
IC FPGA 296 I/O 484FBGA
Lowest to $120.6520
ECAD model for XC6SLX150T-2FGG484I
Intel
IC FPGA 176 I/O 324UBGA
Lowest to $144.0000
ECAD model for 5CEBA2U15I7N

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention