EN
  • EN
  • DE

SS110-G

Part No SS110-G
Manufacturer Comchip Technology
Catalog Electronic Wholesale
Description SMD Schottky Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1258913-SS110-G
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS110-G CAD Model

Description

The SS110-G is a surface-mount Schottky Barrier Rectifier manufactured by Comchip Technology. Schottky diodes are characterized by a low forward voltage drop and fast switching speed, making them suitable for high-frequency and low-voltage applications.

Applications:

  • DC-DC Converters: Used as rectifiers in DC-DC converters for efficient voltage conversion.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Freewheeling Diodes: Employed as freewheeling diodes for inductive loads.
  • Solar Panel Applications: Utilized in solar panel systems for bypass diodes to prevent hot spots.
  • High-Frequency Rectification: Suitable for high-frequency rectification in RF applications.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Minimizes power dissipation due to low forward voltage drop.
  • Fast Response Time: Enables rapid switching in high-speed circuits.
  • Compact Design: Allows for smaller and more compact electronic devices.
  • Reliable Performance: Offers consistent performance in various applications.
  • Environmental Compliance: Meets environmental standards for hazardous substances.

Additional Details:

Key specifications to consider include the maximum forward current, peak reverse voltage, and operating temperature range. The package type (typically SMA or similar for surface mount) is crucial for PCB layout. Datasheets from Comchip Technology will provide detailed electrical characteristics and thermal performance data. The 'G' suffix often indicates compliance with specific environmental standards (e.g., RoHS).

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1746 $78.5238
6+ $21.4761 $128.8566
9+ $20.8050 $187.2450
12+ $20.1340 $241.6080
15+ $19.4629 $291.9435
20+ $17.4497 $348.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess