EN
  • EN
  • DE

RI-80GP0510

Part No RI-80GP0510
Manufacturer Comus International
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 250MA 140V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000980-RI-80GP0510
Win Source Part Number Cross
Manufacturer Comus International
Category Switches Magnetic, Reed Switches
Series RI-80
Package Bulk
Type Glass Body Reed
Operating Temperature -55°C ~ 125°C
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian RI-80GP0510 CAD Model

Description

The Comus International RI-80 is a glass body reed type switch. The operating temperature range is from -55°C to 125°C. The switch is in a through-hole mounting type and is in a bulk package. This product has alternative parts (cross-reference): Cross.

You May Also Be Interested in

Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 700MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 265V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 400MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPDT 500MA 175V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess