EN
  • EN
  • DE

R6749-22(RCV336ACFW/SP)

Part No R6749-22(RCV336ACFW/SP)
Manufacturer Conexant Systems
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Conexant Systems
Win Source Part Number 289822-R6749-22(RCV336ACFW/SP)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R6749-22(RCV336ACFW/SP) CAD Model

Description

The Conexant R6749-22 (RCV336ACFW/SP) is a highly integrated data/fax modem solution designed for embedded applications. It integrates all essential analog functions into a single chip, reducing the bill of materials and overall system cost. This chip is a complete V.34-compliant modem and provides global compliance with country-specific requirements.

Applications

  • Point-of-Sale (POS) terminals
  • Set-top boxes
  • Remote diagnostics
  • Security systems
  • Embedded systems requiring data/fax modem capabilities

Features

  • Complete V.34 modem
  • Single-chip integration
  • Global compliance (country-specific requirements)
  • Data transmission rates up to 33.6 kbps
  • Fax transmission rates up to 14.4 kbps
  • Low power consumption
  • Compact package
  • Supports V.8, V.21, V.22, V.22bis, V.23, V.29, V.32, V.32bis, and V.34 protocols
  • Supports Group 3 fax
  • Error correction and data compression

Benefits

  • Reduced system cost: The high level of integration minimizes the number of external components required.
  • Simplified design: Single-chip solution simplifies modem implementation.
  • Global compatibility: Meets country-specific telecom standards.
  • High performance: Provides reliable data and fax communication at speeds up to 33.6 kbps.
  • Low power operation: Suitable for battery-powered and energy-efficient applications.
  • Small form factor: Ideal for space-constrained designs.

The RCV336ACFW/SP incorporates a data pump, controller, and all necessary analog functions to perform data/fax modulation and demodulation. The device supports standard AT command sets, enabling easy integration with existing systems. The chip features a low-power sleep mode to further reduce power consumption when idle. The Conexant R6749-22 provides a cost-effective and efficient solution for adding modem capabilities to a wide range of embedded devices.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess