EN
  • EN
  • DE

DRA74-100

Part No DRA74-100
Manufacturer Cooper Bussmann, Inc.
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cooper Bussmann, Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821904-DRA74-100
Ultra Librarian 3D Model Ultra Librarian DRA74-100 CAD Model

Description

The DRA74-100 is a fixed inductor manufactured by Cooper Bussmann, now part of Eaton. It is designed for use in a variety of electronic circuits for filtering, energy storage, and impedance matching. The ‘DRA74’ designation specifies the physical dimensions and series, while ‘-100’ indicates the inductance value.

Applications

  • DC-DC Converters: Used for energy storage and filtering in step-up, step-down, and buck-boost converters.
  • EMI Filtering: Employed to suppress electromagnetic interference in power supplies and signal lines.
  • RF Circuits: Used for impedance matching and tuning in radio frequency applications.
  • Power Supplies: Acts as a filtering element to reduce ripple and noise.
  • LED Lighting: Used in LED drivers for current regulation and filtering.

Features

  • Fixed Inductance: Provides a stable and predictable inductance value.
  • High Current Capability: Designed to handle significant DC current without saturation.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.

Benefits

  • Effective EMI Suppression: Reduces unwanted noise and interference.
  • High Efficiency: Low DCR minimizes power losses and heat generation.
  • Stable Performance: Maintains inductance value over a wide range of operating conditions.
  • Reliable Operation: Robust construction ensures long-term reliability.
  • Space Saving: Compact size enables use in miniaturized electronic devices.

Additional Details

The DRA74-100 typically has an inductance value of 10µH (microhenries). The specific current rating, DC resistance, and self-resonant frequency (SRF) can be found in the manufacturer's datasheet. The inductor is often constructed with a ferrite core and wound with copper wire. Shielded inductors like the DRA74 series are particularly useful in applications where minimizing EMI is crucial. Detailed specifications, including tolerance, operating temperature range, and saturation current, should be consulted from the official Cooper Bussmann/Eaton datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3682 $71.8410
10+ $11.7891 $117.8910
16+ $11.4206 $182.7296
21+ $11.0522 $232.0962
28+ $10.6838 $299.1464
37+ $9.5796 $354.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess