EN
  • EN
  • DE

CHP-040TB

Part No CHP-040TB
Manufacturer Copal Electronics Inc.
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 100MA 6V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Copal Electronics Inc.
Packaging Reel - TR
Status Active
Circuit SPST
Number of Positions 4
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.181" (4.60mm)
Mounting Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.279" (7.10mm)
Temperature Range - Operating -40°C to 85°C
Electrical Life 1,000 Cycles
Win Source Part Number 1029197-CHP-040TB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CHP-040TB CAD Model

Description

The CHP-040TB is a precision trimming potentiometer manufactured by Copal Electronics Inc. It's designed for accurate and reliable adjustment of electrical circuits, providing a variable resistance that can be finely tuned. These trimmers are typically used in applications where calibration or adjustment is required to optimize circuit performance.

Applications

  • Calibration Equipment: Used for fine-tuning and calibration of electronic test and measurement instruments.
  • Audio Equipment: Adjusting volume levels, gain, and equalization in audio amplifiers and mixers.
  • Power Supplies: Setting output voltage and current levels in regulated power supplies.
  • Control Circuits: Adjusting parameters in feedback control systems.
  • Sensor Adjustment: Calibrating sensor outputs to improve accuracy.
  • Medical Devices: Fine-tuning settings in medical electronic equipment.

Features

  • High Resolution: Offers precise adjustment capabilities for fine-tuning circuits.
  • Stable Resistance: Provides consistent resistance values over time and temperature.
  • Sealed Construction: Protects against dust, moisture, and other environmental contaminants.
  • Compact Size: Allows for easy integration into small electronic devices.
  • Multiple Mounting Styles: Available in various mounting configurations (e.g., through-hole, surface mount) to suit different board layouts.
  • Wide Resistance Range: Offered in a variety of resistance values to meet different application requirements.

Benefits

  • Improved Circuit Performance: Allows for precise adjustment of circuit parameters to optimize performance.
  • Enhanced Reliability: Stable resistance and sealed construction ensure long-term reliability.
  • Reduced Maintenance: Minimizes the need for recalibration and adjustment over time.
  • Easy Integration: Compact size and multiple mounting options simplify integration into electronic designs.
  • Cost-Effective Solution: Provides a cost-effective means of achieving precise circuit adjustments.

Additional Details

The CHP-040TB series typically features a temperature coefficient of resistance (TCR) of ±100 ppm/°C and a power rating of 0.25W. Its operating temperature range generally spans from -55°C to +125°C. The specific resistance value, tolerance, and terminal style are usually indicated in the full part number. It has a multi-turn adjustment capability. It provides accurate electrical adjustment in harsh environmental conditions.

You May Also Be Interested in

Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5531
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Apem Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 0.025A 24V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.7589
C&K Components
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2807 $59.2982
62+ $1.8713 $116.0206
96+ $1.8129 $174.0384
132+ $1.7544 $231.5808
171+ $1.6959 $289.9989
228+ $1.5204 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,119 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess