EN
  • EN
  • DE

SM-4W 103

Part No SM-4W 103
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 046971-SM-4W 103
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM-4W 103 CAD Model

Description

The Copal Electronics Inc. SM-4W 103 is a surface mount trimming potentiometer designed to provide precise resistance adjustment in electronic circuits. The '103' likely indicates a resistance value of 10k ohms (10 x 10^3 ohms). This single-turn potentiometer facilitates fine-tuning and calibration in a variety of applications. Its compact size and surface mount design make it well-suited for modern, high-density PCB layouts.

Applications

  • Calibration of Electronic Instruments: Used for precise adjustment of circuits in oscilloscopes, multimeters, and signal generators.
  • Gain Adjustment in Amplifiers: Employed to set the gain of operational amplifiers and other amplifier circuits.
  • Offset Adjustment in Sensors: Integrated into sensor circuits to compensate for offset errors and improve accuracy.
  • Control of LED Brightness: Used in LED lighting circuits to adjust the brightness of LEDs.
  • Fine-Tuning of Filters: Incorporated into filter circuits for precise adjustment of cutoff frequencies.

Features

  • Surface Mount Technology (SMT): Allows for automated assembly and efficient use of PCB space.
  • Single-Turn Potentiometer: Provides a simple and direct means of setting the resistance value.
  • Compact Size: Minimizes the footprint on the PCB, making it suitable for high-density designs.
  • Cermet Element: Offers excellent stability and reliability.
  • 10k Ohm Resistance: Provides a standard resistance value for many common circuit applications.

Benefits

  • Precise Adjustment: Enables accurate calibration and fine-tuning of electronic circuits.
  • Space-Saving Design: Ideal for applications where PCB space is limited.
  • Easy Integration: Compatible with standard surface mount assembly processes.
  • Reliable Performance: Ensures stable and consistent operation over time.
  • Cost-Effective Solution: Provides a cost-effective means of achieving precise circuit adjustments.

Technical Specifications:

The SM-4W 103 typically features a resistance of 10k ohms with a tolerance of ±20%. Its power rating is typically around 0.25W, and it can operate within a temperature range of -55°C to +125°C. The potentiometer uses a cermet resistive element for long-term stability and precise adjustment. The housing is generally made of a heat-resistant plastic material suitable for reflow soldering. This ensures that the component can withstand the high temperatures associated with automated assembly processes.

The SM-4W 103 is a commonly used component in a wide range of electronic devices due to its precision, reliability, and ease of integration.

You May Also Be Interested in

Vishay
TRIMMER 1M OHM 0.06W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100KOHM 0.25W PC PIN TOP
Lowest to $5.1432
TT Electronics
TRIMMER 200 OHM 1W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 0.25W J LEAD TOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess