EN
  • EN
  • DE

ST-32ETA1K

Part No ST-32ETA1K
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193845-ST-32ETA1K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-32ETA1K CAD Model

Description

The Copal Electronics Inc. ST-32 series is a family of high-performance trimming potentiometers used for precise resistance adjustments in various electronic circuits. The ST-32ETA1K model specifically has a resistance value of 1,000 ohms (1 kΩ), making it suitable for applications requiring fine-tuning within this range.

Applications:

  • Gain control in amplifiers: Used to adjust the amplification factor.
  • Voltage dividers: Used to create a specific voltage ratio.
  • Calibration circuits: Used in instruments to adjust for accurate readings.
  • Filter tuning: Used to adjust the cutoff frequency of filters.
  • Feedback loops: Used in control systems for fine-tuning.

Features:

  • Cermet element: Provides excellent stability and long life.
  • Sealed construction: Protects against dust and moisture.
  • Compact size: Suitable for densely populated circuit boards.
  • High resolution: Allows for precise resistance adjustments.
  • ETA Configuration: Specific lead configuration.
  • 1k Ohm Resistance: Precise resistance for specific circuit needs.

Benefits:

  • Improved accuracy: Allows for precise circuit adjustments.
  • Enhanced reliability: Robust construction ensures dependable operation.
  • Reduced drift: Stable resistance value minimizes the need for frequent recalibration.
  • Space saving: Compact form factor for use in small devices.
  • Long lifespan: Durable materials ensure long-term performance.

Additional Details:

The ST-32 series typically uses a cermet resistive element, which offers superior stability and resistance to wear compared to carbon elements. The sealed construction protects the element from environmental contaminants, ensuring reliable operation. The 1k ohm resistance makes it appropriate for applications where a moderate resistance value is needed. The power rating is typically around 0.25W, and care should be taken not to exceed this limit. The 'ETA' likely relates to the lead configuration and mounting style used on the PCB. The '1K' clearly indicates the resistance value of 1,000 ohms.

You May Also Be Interested in

Bourns Inc.
TRIMMER 2K OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 250K OHM 0.25W GW BOT
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
Bourns Inc.
TRIMMER 500KOHM 0.25W PC PIN TOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess