EN
  • EN
  • DE

ST-3TA1KOHM

Part No ST-3TA1KOHM
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193880-ST-3TA1KOHM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-3TA1KOHM CAD Model

Description

The ST-3TA1KOHM is a trimming potentiometer manufactured by Copal Electronics Inc. This component allows for fine-tuning of resistance within a circuit, making it ideal for calibration and adjustment purposes. The '1KOHM' designation indicates a resistance value of 1000 ohms. It's commonly used in applications requiring precise electrical adjustments.

Applications

  • Calibration of sensors
  • Fine-tuning audio equipment
  • Adjusting voltage levels in power supplies
  • Signal conditioning circuits
  • Test and measurement equipment

Features

  • Through-hole mounting
  • Carbon resistive element
  • Single-turn adjustment
  • Compact and lightweight design
  • Wide operating temperature range

Benefits

  • Precise resistance adjustment
  • Easy to integrate into existing circuits
  • Cost-effective solution for trimming applications
  • Reliable performance over a wide range of conditions
  • Simplifies calibration processes

Additional Details

The ST-3TA1KOHM potentiometer typically has a resistance tolerance of ±20%. The power rating is usually around 0.1 watts. The operating temperature range usually falls between -10°C to +70°C. Mechanically, it’s a single-turn potentiometer, meaning the resistance changes linearly over one complete rotation of the adjustment screw. The material used for the resistive element is typically carbon, providing a good balance between cost and performance. Detailed specifications can be found in the product datasheet provided by Copal Electronics.

When using the ST-3TA1KOHM, ensure the power dissipated across the potentiometer does not exceed its rated power to prevent damage. Also, avoid applying excessive torque to the adjustment screw, which can damage the internal mechanism. The datasheet provides recommended torque limits and other important handling instructions. This potentiometer is designed for manual adjustment and is not intended for automated adjustment systems.

You May Also Be Interested in

Bourns Inc.
TRIMMER 5K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
TT Electronics
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN TOP
Lowest to $4.1368
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 100KOHM 0.25W PC PIN TOP
Lowest to $5.1432
Vishay
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess