EN
  • EN
  • DE
  • IT

ST-4TB 5K OHM(502)

Part No ST-4TB 5K OHM(502)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193921-ST-4TB 5K OHM(502)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-4TB 5K OHM(502) CAD Model

Description

The Copal Electronics Inc. ST-4TB 5K OHM(502) is a precision trimming potentiometer designed for fine-tuning and calibration in various electronic circuits. This potentiometer offers a stable and reliable resistance adjustment, making it suitable for applications requiring accurate settings. The ST-4TB series is known for its compact size and ease of integration into existing designs. The (502) likely refers to a specific tolerance or packaging variation of the 5K OHM part.

Applications:

  • Calibration equipment
  • Audio equipment (volume control, tone control)
  • Industrial control systems
  • Instrumentation and measurement devices
  • Power supplies (voltage adjustment)

Features:

  • Compact size for space-constrained applications
  • High resolution for precise adjustment
  • Stable resistance value over temperature variations
  • Sealed construction to prevent contamination
  • Through-hole mounting for easy PCB integration

Benefits:

  • Enables accurate calibration of electronic circuits
  • Provides reliable and consistent performance
  • Reduces the need for manual adjustments
  • Extends the lifespan of electronic equipment
  • Offers cost-effective solution for resistance trimming

Technical Specifications:

The ST-4TB 5K OHM(502) has a resistance value of 5 kilohms (5KΩ). It typically features a power rating of around 0.25W. The operating temperature range usually spans from -55°C to +125°C. The temperature coefficient is typically ±100 ppm/°C, ensuring stability across a wide range of temperatures. The mechanical rotation angle is approximately 210 degrees, allowing for fine adjustment. The terminals are designed for through-hole mounting on printed circuit boards. The component is RoHS compliant, ensuring environmental safety. Its compact dimensions facilitate integration into densely populated circuit boards.

You May Also Be Interested in

Bourns Inc.
TRIMMER 470K OHM 0.1W SMD
Lowest to $0.2317
Bourns Inc.
TRIMMER 25K OHM 0.5W GW TOP ADJ
Lowest to $0.7006
Bourns Inc.
TRIMMER 100K OHM 0.5W PC PIN
Need more? Email Us
Bourns Inc.
1/4 Square Trimming Potentiometer | TRIMMER 20 OHM 0.25W PC PIN TOP
Lowest to $4.3563
Copal Electronics Inc.
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.1W SMD
Lowest to $0.1932
Bourns Inc.
TRIMMER 5K OHM 0.25W J LEAD TOP
Lowest to $2.1542
Bourns Inc.
TRIMMER 500 OHM 0.25W SMD
Lowest to $1.8385
Bourns Inc.
Res Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turn 2.77mm (6.6 X 4.7 X 6.99mm) Pin Thru-Hole Tube / TRIMMER 100K OHM 0.5W PC PIN
Lowest to $0.4915

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess