EN
  • EN
  • DE

3361P-1-253GLF

Part No 3361P-1-253GLF
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Description TRIMMER 25K OHM 0.5W GW TOP ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers
Estimated Pruduction Lead Time 15 Weeks
Features 25 kOhms Trimmer Potentiometer 1.0 Turn
Manufacturer Bourns Inc.
Series Trimpot® 3361 - Sealed
Package Reel - TR
Family Name 3361P
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8050
Other Part Number 3361P-1-253GLFCT, 3361P1253GLF, 3361P-1-253GLFTR, 3361P-1-253GLFDKR
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 855717-3361P-1-253GLF
Ultra Librarian 3D Model Ultra Librarian 3361P-1-253GLF CAD Model

Description

The 3361P-1-253GLF is a 3/8 inch square trimming potentiometer (trimpot) manufactured by Bourns Inc. These trimpots are commonly used for circuit calibration and fine-tuning in various electronic applications. The “253” in the part number indicates a resistance value of 25k ohms. The “GLF” suffix denotes that it is RoHS compliant and lead-free.

Applications

  • Calibration of electronic circuits
  • Adjustment of sensor outputs
  • Setting voltage levels in power supplies
  • Fine-tuning audio equipment
  • Control circuit adjustments
  • Robotics

Features

  • 3/8 inch square size
  • Through-hole mounting
  • Sealed construction
  • Single-turn adjustment
  • Industrial grade
  • RoHS compliant
  • Lead-free

Benefits

  • Precise Adjustment: Allows for accurate and repeatable adjustments of circuit parameters.
  • Compact Size: The small form factor enables use in space-constrained applications.
  • Environmental Protection: Sealed construction protects the potentiometer from dust, moisture, and other contaminants.
  • Reliable Performance: Designed for industrial applications, ensuring stable and dependable operation over a wide range of conditions.
  • Environmentally Friendly: RoHS compliance and lead-free construction minimize environmental impact.

Additional Details

The 3361P-1-253GLF features a resistance tolerance of ±10% and a power rating of 0.5W. It has a temperature coefficient of ±100 ppm/°C. The operating temperature range is typically -55°C to +125°C. The rotational life is specified at 200 cycles. This series is known for its durability and reliability, and is commonly used across various industries, including industrial control, instrumentation, and consumer electronics. The part number variations usually indicate different resistance values. Always refer to the datasheet for precise electrical and mechanical specifications for the specific application requirements.

You May Also Be Interested in

Vishay
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20 OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1M OHM 0.06W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess