EN
  • EN
  • DE

ST-5ETW200OHM

Part No ST-5ETW200OHM
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193958-ST-5ETW200OHM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-5ETW200OHM CAD Model

Description

The Copal Electronics Inc. ST-5ETW200OHM is a precision trimming potentiometer designed for accurate and stable resistance adjustments within electronic circuits. Specifically designed for low resistance applications (200 Ohms), this component is well-suited for circuits requiring fine-tuning of current flow or voltage division where a low impedance is necessary. The 'ST-5ETW' series from Copal is renowned for its reliability and robustness in various operating conditions.

Applications

  • Current limiting circuits
  • Fine-tuning of low impedance sensor circuits
  • Calibration of low-voltage power supplies
  • Precise current control in LED lighting
  • Trimming resistance in audio amplifiers

Features

  • Low resistance value (200 Ohms)
  • Sealed construction for enhanced environmental protection
  • High stability and long-term reliability
  • Compact size for space-saving designs
  • Through-hole mounting for secure PCB attachment
  • RoHS compliant materials

Benefits

  • Precise Adjustments: Enables accurate and repeatable resistance settings for optimized circuit performance.
  • Consistent Performance: Offers excellent stability over time and temperature variations, ensuring reliable operation.
  • Environmental Resilience: Sealed design protects against dust, moisture, and other contaminants, extending component lifespan.
  • Compact Integration: Small form factor allows for easy incorporation into densely populated circuit boards.
  • Durable Construction: Engineered for long-term reliability and consistent performance in demanding environments.

The ST-5ETW200OHM potentiometer typically includes specifications for resistance tolerance and power dissipation. Its design allows for manual adjustment with a screwdriver or similar tool, enabling precise setting of the desired resistance value. For complete details, including resistance tolerance, power rating, operating temperature range, and mechanical dimensions, consult the Copal Electronics Inc. datasheet. The component is widely used in industrial, commercial, and consumer electronic applications where accurate and stable resistance trimming is crucial.

You May Also Be Interested in

Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1M OHM 0.06W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.25W SMD TOP
Need more? Email Us
Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
Bourns Inc.
TRIMMER 200OHM 0.75W PC PIN SIDE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9686 $71.9058
6+ $19.6662 $117.9972
10+ $19.0517 $190.5170
13+ $18.4373 $239.6849
17+ $17.8228 $302.9876
22+ $15.9794 $351.5468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess